KPS2-20J14 is a plastic spur gear in the KPS series, with a module of 2, 20 teeth, and a 14 mm finished bore. It has a pressure angle of 20°, is made of MC901 material, and features a keyway conforming to JIS B1301 Js9 tolerance and an M4 set screw. The gear has a face width of 20 mm, hub width of 10 mm, total length of 30 mm, and an allowable torque of 4.91 N·m (0.50 kgf·m). The precision grade is JIS S1, equivalent to JIS B1702-1:1998 Grade N9. Backlash is specified as 0~0.42 mm, and the tooth hardness is 115~120 HRR. Dimensional stability is affected by temperature and humidity, and the gear is recommended for use with steel gears to avoid heat generation without lubrication.
Module 2, 20 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS2-20J14 | KPS2-20J14 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 20 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 20 | 20 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |