KPS2-18J16 is a metric plastic spur gear in the KPS series, with a module of 2, 18 teeth, and a 16mm finished bore. It is made of MC901 nylon, has a 20° pressure angle, and conforming to JIS grade N9 (equivalent to S1). The gear has a face width of 10 mm, an outside diameter of 40 mm, and a total length of 30 mm. A keyway of 5 mm width × 2.3 mm depth and an M4 set screw are included. The allowable torque is 0.024 N·m, with a backlash range of 0~0.42 mm and a weight of 0.025 kg. The product is designed for use with steel gears to minimize heat generation and dimensional instability due to temperature or humidity changes.
Module 2, 18 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS2-18J16 | KPS2-18J16 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 18 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 18 | 18 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |