KPS2-18J15 is a plastic spur gear with a module of 2, 18 teeth, and a 15 mm finished bore, made of MC901 nylon. It has a 20° pressure angle, standard full-depth teeth, and a JIS grade N9 precision rating equivalent to S1. The gear has a face width of 20 mm, hub width of 10 mm, and total length of 30 mm. A keyway of size 5 × 2.3 mm and an M5 set screw are included, per JIS B1301 standards. Allowable torque is 0.025 N·m. Dimensions are subject to variation due to temperature and humidity. This part is available-on-request
Module 2, 18 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS2-18J15 | KPS2-18J15 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 18 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 18 | 18 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |