KPS2-18J14 is a plastic spur gear in the KPS series, with a module of 2, 18 teeth, and a 14mm finished bore. It has a 20° pressure angle, standard full-depth teeth, and is made from MC901 nylon with a tooth hardness of 115-120 HRR. The gear has a pitch diameter of 36mm, outside diameter of 40mm, face width of 20mm, and total length of 30mm. It features a keyway measuring 5×2.3mm per JIS B1301 Js9 tolerance and an M4 set screw. The allowable torque is 4.24 N•m (0.43 kgf•m), with a backlash range of 0-0.42 mm. Precision is rated as JIS grade N9 (equivalent to S1), per JIS B1702-1:1998.
Module 2, 18 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS2-18J14 | KPS2-18J14 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 18 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 18 | 18 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |