KPS2-18J12 is a plastic spur gear in the KPS series, with a module of 2, 18 teeth, and a 12mm finished bore. It has a pressure angle of 20°, standard full-depth teeth, and is made of MC901 nylon. The gear has a face width of 20mm, hub width of 10mm, and total length of 30mm. The keyway is 5mm wide by 2.3mm deep, with an M4 set screw. The allowable torque is 0.027 N·m, and backlash is specified as 0~0.42 mm. Precision meets JIS grade S1 equivalence. The gear is susceptible to dimensional changes from temperature and humidity and requires careful handling during secondary operations.
Module 2, 18 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS2-18J12 | KPS2-18J12 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 18 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 18 | 18 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |