The KPS2-18J10 is a plastic spur gear in the KPS Series, with a module of 2, 18 teeth, and a J series bore configuration featuring a 10 mm finished bore, M4 set screw, and keyway machined to JIS B1301 Js9 tolerance. It is made of MC901 nylon, has a pressure angle of 20°, standard full-depth teeth, and a JIS grade N9 precision rating equivalent to S1. The gear has a pitch diameter of 36 mm, outside diameter of 40 mm, face width of 20 mm, hub width of 10 mm, and total length of 30 mm. Its allowable torque is 4.24 N·m (0.43 kgf·m), with a theoretical backlash range of 0 to 0.42 mm. Dimensional stability is affected by temperature and humidity, and it is recommended for use with steel gears to avoid heat buildup. A set screw is included for mounting.
Module 2, 18 Tooth Nylon Spur Gear with Hub and 10mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS2-18J10 | KPS2-18J10 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 18 Tooth Nylon Spur Gear with Hub and 10mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 18 | 18 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |