QTC METRIC GEARS Plastic Spur Gears (metric) KPS2-16J12

Description
Module 2, 16 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore
Request a Quote
Description
Module 2, 16 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KPS2-16J12 is a plastic spur gear with a module of 2 and 16 teeth, designed for precision applications. It is manufactured from MC901 material and features a standard full depth tooth profile with a pressure angle of 20 degrees. The gear has a finished bore of 12mm and a hub diameter of 26mm. The tooth hardness is rated between 115 to 120 HRR, ensuring durability in operation. The allowable torque for this gear is 5 kgf¬?m, and it has a theoretical backlash of 0 to 0.42 mm. It is important to note that significant variations in temperature or humidity can affect the dimensions of the gear, including bore size and tooth diameter. Additionally, it is recommended to mate plastic gears with steel gears to prevent heat generation and dilation during operation.

Datasheet Summary
Powered by GS/AI

The KPS2-16J12 is a plastic spur gear with a module of 2 and 16 teeth, designed for precision applications. It is manufactured from MC901 material and features a standard full depth tooth profile with a pressure angle of 20 degrees. The gear has a finished bore of 12mm and a hub diameter of 26mm. The tooth hardness is rated between 115 to 120 HRR, ensuring durability in operation. The allowable torque for this gear is 5 kgf¬?m, and it has a theoretical backlash of 0 to 0.42 mm. It is important to note that significant variations in temperature or humidity can affect the dimensions of the gear, including bore size and tooth diameter. Additionally, it is recommended to mate plastic gears with steel gears to prevent heat generation and dilation during operation.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPS2-16J12 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPS2-16J12
Plastic Spur Gears (metric) KPS2-16J12
Module 2, 16 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore

Module 2, 16 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore

Supplier's Site Datasheet
Module 2, 16 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore - KPS2-16J12 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 16 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore
KPS2-16J12
Module 2, 16 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore KPS2-16J12
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPS2-16J12 KPS2-16J12
Product Name Plastic Spur Gears (metric) Module 2, 16 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 16 16
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

Mitre & Bevel Gears - 5216070 - RS Components, Ltd.
Specs
Number of Teeth 40
Design Metric
Material Pom
View Details
Racks - American Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Design English
Pressure Angle 20°
View Details
32 D.P., 64 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N32064 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 64
Design English
View Details