QTC METRIC GEARS Plastic Spur Gears (metric) KPS2-15J10

Description
Module 2, 15 Tooth Nylon Spur Gear with Hub and 10mm Finished Bore
Request a Quote
Description
Module 2, 15 Tooth Nylon Spur Gear with Hub and 10mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KPS2-15J10 is a plastic spur gear in the KPS series with a module of 2, 15 teeth, JIS grade S1K precision, and a 10 mm finished bore with a keyway sized 4 x 1.8 mm and an M4 set screw. The gear is made of MC901 nylon, has a 20° pressure angle, standard full-depth teeth, a pitch diameter of 30 mm, outside diameter of 34 mm, face width of 20 mm, and total length of 30 mm. The allowable torque is 3.29 N·m (0.34 kgf·m), with a backlash range of 0~0.42 mm. The gear weight is 0.019 kg. Secondary operations are cautioned due to the material's sensitivity to temperature and moisture. Keyway complies with JIS B1301, Js9 tolerance.

Datasheet Summary
Powered by GS/AI

KPS2-15J10 is a plastic spur gear in the KPS series with a module of 2, 15 teeth, JIS grade S1K precision, and a 10 mm finished bore with a keyway sized 4 x 1.8 mm and an M4 set screw. The gear is made of MC901 nylon, has a 20° pressure angle, standard full-depth teeth, a pitch diameter of 30 mm, outside diameter of 34 mm, face width of 20 mm, and total length of 30 mm. The allowable torque is 3.29 N·m (0.34 kgf·m), with a backlash range of 0~0.42 mm. The gear weight is 0.019 kg. Secondary operations are cautioned due to the material's sensitivity to temperature and moisture. Keyway complies with JIS B1301, Js9 tolerance.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPS2-15J10 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPS2-15J10
Plastic Spur Gears (metric) KPS2-15J10
Module 2, 15 Tooth Nylon Spur Gear with Hub and 10mm Finished Bore

Module 2, 15 Tooth Nylon Spur Gear with Hub and 10mm Finished Bore

Supplier's Site Datasheet
Module 2, 15 Tooth Nylon Spur Gear with Hub and 10mm Finished Bore - KPS2-15J10 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 15 Tooth Nylon Spur Gear with Hub and 10mm Finished Bore
KPS2-15J10
Module 2, 15 Tooth Nylon Spur Gear with Hub and 10mm Finished Bore KPS2-15J10
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPS2-15J10 KPS2-15J10
Product Name Plastic Spur Gears (metric) Module 2, 15 Tooth Nylon Spur Gear with Hub and 10mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 15 15
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

Customized Gear Shaft -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
Racks - European Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Number of Teeth 20 to 424
Design Metric
View Details
Module 1, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MY10C150 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details