KPS2-14J10 is a plastic spur gear with a module of 2, 14 teeth, JIS grade S1K precision, and a 10 mm finished bore with a keyway sized 4 x 1.8 mm and an M4 set screw. The gear is made of MC901 nylon, has a 20° pressure angle, standard full-depth teeth, and a face width and hub width of 10 mm. The allowable torque is 0.30 N·m (0.031 kgf·m), with a theoretical backlash of 0~0.42 mm. Total length is 30 mm. The gear is susceptible to dimensional changes due to temperature and humidity, and should be mated with steel gears to avoid heat buildup without lubrication.
Module 2, 14 Tooth Nylon Spur Gear with Hub and 10mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS2-14J10 | KPS2-14J10 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 14 Tooth Nylon Spur Gear with Hub and 10mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 14 | 14 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |