KPS2-12J10 is a plastic spur gear with module 2, 12 teeth, and a finished bore of 10 mm. It is made of MC901 nylon with a tooth hardness of 115-120 HRR, precision grade JIS S1, and a 20° pressure angle. The gear has a pitch diameter of 24 mm, outside diameter of 30 mm, face width of 20 mm, hub width of 10 mm, and total length of 30 mm. It includes a keyway sized 4×1.8 mm and an M4 set screw. The allowable torque is 2.25 N·m (0.23 kgf·m), with a theoretical backlash of 0~0.42 mm and a weight of 0.011 kg. Dimensional stability may be affected by temperature and humidity changes.
Module 2, 12 Tooth Nylon Spur Gear with Hub and 10mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS2-12J10 | KPS2-12J10 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 12 Tooth Nylon Spur Gear with Hub and 10mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 12 | 12 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |