The KPS1 series consists of plastic spur gears made from MC901 nylon, with a 20° pressure angle and standard full-depth teeth, compliant with JIS grade N9 precision (JIS B1702-1:1998). The KPS1-95J19 variant has 95 teeth, an outside diameter of 97 mm, a face width of 10 mm, and a hub bore of 19 mm, with a tap size of M5 and maximum allowable torque of 0.087 N·m. Backlash is specified as 0~0.36 mm. These gears are recommended for use with steel mating gears to prevent heat buildup without lubrication.
Module 1, 95 Tooth Nylon Spur Gear with Hub and 19mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1-95J19 | KPS1-95J19 |
| Product Name | Plastic Spur Gears (metric) | Module 1, 95 Tooth Nylon Spur Gear with Hub and 19mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 95 | 95 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |