The KPS1 series plastic spur gears are made of MC901 nylon with a 20° pressure angle and JIS grade N9 precision, featuring standard full-depth teeth. The 95-tooth variant has an outside diameter of 97 mm, a face width of 10 mm, and a total length of 20 mm, with a hub and a bore size range that includes 18 mm. Backlash values are theoretical for matched pairs, and dimensional stability is affected by temperature and humidity. Operation without lubrication may cause heat and dilation; mating with steel gears is recommended.
Module 1, 95 Tooth Nylon Spur Gear with Hub and 18mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1-95J18 | KPS1-95J18 |
| Product Name | Plastic Spur Gears (metric) | Module 1, 95 Tooth Nylon Spur Gear with Hub and 18mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 95 | 95 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |