The KPS1 series consists of plastic spur gears made from MC901 material with a 20° pressure angle and JIS Grade N9 precision. The gears have standard full-depth teeth, a hub, and a bore finished to H8 tolerance. The KPS1-95J17 variant is not explicitly listed; however, the KPS1-95J22 variant, which shares the same series specifications, has 95 teeth, a 97 mm outside diameter, a 92 mm pitch diameter, a 10 mm face width, and a 6 mm x 2.8 mm tap with a M5 screw. The allowable torque for this size is 0.087 N·m. Dimensional changes may occur due to temperature or humidity variations, and operation without lubrication is not recommended. Meshing with steel gears is advised to minimize heat generation.
Module 1, 95 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1-95J17 | KPS1-95J17 |
| Product Name | Plastic Spur Gears (metric) | Module 1, 95 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 95 | 95 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |