Plastic spur gear from the KPS1 series, with 95 teeth, a 16 mm bore, and a module of 1. The gear is made of MC901 nylon, has a 20° pressure angle, and conforms to JIS grade N9 (JIS B1702-1:1998) precision. It features a standard full-depth tooth profile, a face width of 10 mm, and an overall length of 20 mm. The bore is sized for an M4 screw, with a maximum allowable torque of 0.071 N·m. Dimensional stability may be affected by temperature and humidity changes, and operation without lubrication may require pairing with a steel gear to prevent overheating.
Module 1, 95 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1-95J16 | KPS1-95J16 |
| Product Name | Plastic Spur Gears (metric) | Module 1, 95 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 95 | 95 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |