The KPS1 series comprises plastic spur gears made of MC901 nylon with a 20° pressure angle and JIS grade 5 precision. The 95-tooth variant has a 10 mm face width, 97 mm outside diameter, 10 mm hub width, and 20 mm total length, with a standard bore size of H8. The gear accommodates a 6 mm × 2.8 mm keyway and is rated for an allowable torque of 0.087 N·m when paired with a steel gear. Dimensional stability may be affected by temperature or humidity, and backlash values are specified for identical gear pairs in mesh.
Module 1, 95 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1-95J15 | KPS1-95J15 |
| Product Name | Plastic Spur Gears (metric) | Module 1, 95 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 95 | 95 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |