QTC METRIC GEARS Plastic Spur Gears (metric) KPS1-95J10

Description
Module 1, 95 Tooth Nylon Spur Gear with Hub and 10mm Finished Bore
Request a Quote
Description
Module 1, 95 Tooth Nylon Spur Gear with Hub and 10mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KPS1-95J10 is a 95-tooth nylon spur gear featuring a hub and a finished bore of 10mm. It is constructed from MC Nylon, which provides a balance of strength and lightweight properties suitable for various applications. The gear has a standard full depth tooth profile and a pressure angle of 20 degrees, ensuring compatibility with other gears of similar specifications. The precision grade is classified as JIS grade N9, indicating a high level of accuracy in manufacturing. The gear is designed to operate effectively under specific load conditions, with allowable torque values provided in the datasheet. It is important to note that plastic gears, including this model, may experience dimensional changes due to variations in temperature and humidity, which could affect performance. Proper lubrication is recommended to prevent heat generation when used in pairs. This gear is suitable for applications requiring lightweight components with good wear resistance.

Datasheet Summary
Powered by GS/AI

The KPS1-95J10 is a 95-tooth nylon spur gear featuring a hub and a finished bore of 10mm. It is constructed from MC Nylon, which provides a balance of strength and lightweight properties suitable for various applications. The gear has a standard full depth tooth profile and a pressure angle of 20 degrees, ensuring compatibility with other gears of similar specifications. The precision grade is classified as JIS grade N9, indicating a high level of accuracy in manufacturing. The gear is designed to operate effectively under specific load conditions, with allowable torque values provided in the datasheet. It is important to note that plastic gears, including this model, may experience dimensional changes due to variations in temperature and humidity, which could affect performance. Proper lubrication is recommended to prevent heat generation when used in pairs. This gear is suitable for applications requiring lightweight components with good wear resistance.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPS1-95J10 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPS1-95J10
Plastic Spur Gears (metric) KPS1-95J10
Module 1, 95 Tooth Nylon Spur Gear with Hub and 10mm Finished Bore

Module 1, 95 Tooth Nylon Spur Gear with Hub and 10mm Finished Bore

Supplier's Site Datasheet
Module 1, 95 Tooth Nylon Spur Gear with Hub and 10mm Finished Bore - KPS1-95J10 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 95 Tooth Nylon Spur Gear with Hub and 10mm Finished Bore
KPS1-95J10
Module 1, 95 Tooth Nylon Spur Gear with Hub and 10mm Finished Bore KPS1-95J10
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPS1-95J10 KPS1-95J10
Product Name Plastic Spur Gears (metric) Module 1, 95 Tooth Nylon Spur Gear with Hub and 10mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 95 95
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Racks - American Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Design English
Pressure Angle 20°
View Details
Stainless steel Spur Gear 18 Teeth Pilot Bore - 18 Teeth Module 1.5 - Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 18
Pressure Angle 20°
View Details
Spur Gears - 5216727 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 18
Design Metric
View Details