The KPS1-90J22 is a plastic spur gear made of MC901 material with 90 teeth, a 20° pressure angle, and standard full-depth teeth. It has a 90 mm pitch diameter, a 92 mm outer diameter, a 10 mm face width, a 22 mm finished bore, a 10 mm hub width, and a 20 mm total length. The gear includes a 6 × 2.8 mm keyway and an M5 tapped hole. Tooth hardness is 115-120 HRR, precision grade is equivalent to JIS N9 (JIS B1702-1:1998), allowable torque is 0.079 N·m, and backlash is 0-0.36 mm.
Module 1, 90 Tooth Nylon Spur Gear with Hub and 22mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1-90J22 | KPS1-90J22 |
| Product Name | Plastic Spur Gears (metric) | Module 1, 90 Tooth Nylon Spur Gear with Hub and 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 90 | 90 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |