Plastic spur gears in the KPS1 series are made of MC901 material with a 20° pressure angle, standard full-depth teeth, and JIS grade N9 precision. The gears have a 40 mm face width, 10 mm hub width, and 20 mm outside diameter. The hub bore is designed for a 6 x 2.8 mm tap with M5 thread. All variants share these specifications, and dimensional changes may occur with temperature or humidity fluctuations due to the nylon composition.
Module 1, 90 Tooth Nylon Spur Gear with Hub and 18mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1-90J18 | KPS1-90J18 |
| Product Name | Plastic Spur Gears (metric) | Module 1, 90 Tooth Nylon Spur Gear with Hub and 18mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 90 | 90 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |