The KPS1 series consists of plastic spur gears made from MC901 material with a 20° pressure angle and standard full-depth teeth, conforming to JIS grade N9 (JIS B1702-1:1998) or JIS grade 5 (JIS B1702:1976). The gear has a hub and a 15mm bore, with a pitch diameter of 90mm, outer diameter of 92mm, face width of 10mm, and hub width of 10mm. The total length is 20mm, and the gear is designed for use with a 5 x 2.3 M4 screw. Tooth hardness ranges from 115 to 120 HRR. Caution is advised regarding dimensional changes due to temperature or humidity, and operation without lubrication may cause heat buildup.
Module 1, 90 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1-90J15 | KPS1-90J15 |
| Product Name | Plastic Spur Gears (metric) | Module 1, 90 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 90 | 90 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |