Plastic spur gears in the KPS1 series are made of MC901 nylon with a 20° pressure angle and standard full-depth teeth, certified to JIS grade N9 (JIS B1702-1: 1998). The 90-tooth variant has a 10 mm face width, 102 mm outer diameter, 20 mm hub width, and a 40 mm hub diameter. The table lists screw sizes for bore sizes of 5 mm and 6 mm, with corresponding torques up to 0.079 N·m; a 14 mm bore is not documented for the 90-tooth gear, but the series supports bore sizes tailored to screw thread requirements. Backlash is specified as 0.36 mm, and dimensional stability may be affected by temperature and humidity as a characteristic of MC nylon gears.
Module 1, 90 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1-90J14 | KPS1-90J14 |
| Product Name | Plastic Spur Gears (metric) | Module 1, 90 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 90 | 90 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |