QTC METRIC GEARS Plastic Spur Gears (metric) KPS1-85J18

Description
Module 1, 85 Tooth Nylon Spur Gear with Hub and 18mm Finished Bore
Request a Quote
Description
Module 1, 85 Tooth Nylon Spur Gear with Hub and 18mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KPS1-85J18 is a plastic spur gear with a module of 1 and 85 teeth, designed for metric applications. It features a hub with an 18mm finished bore, making it suitable for various mechanical assemblies. The gear is manufactured from MC901 nylon, which provides a balance of strength and lightweight properties. It has a pressure angle of 20° and standard full-depth gear teeth, ensuring compatibility with other gears in similar applications. The tooth hardness is rated between 115 to 120 HRR, indicating good wear resistance. Engineers should note that plastic gears can be sensitive to temperature and humidity, which may affect their dimensions and performance. The allowable torque ratings are provided in the datasheet, and it is recommended to use these gears in conjunction with steel gears to minimize heat generation during operation.

Datasheet Summary
Powered by GS/AI

The KPS1-85J18 is a plastic spur gear with a module of 1 and 85 teeth, designed for metric applications. It features a hub with an 18mm finished bore, making it suitable for various mechanical assemblies. The gear is manufactured from MC901 nylon, which provides a balance of strength and lightweight properties. It has a pressure angle of 20° and standard full-depth gear teeth, ensuring compatibility with other gears in similar applications. The tooth hardness is rated between 115 to 120 HRR, indicating good wear resistance. Engineers should note that plastic gears can be sensitive to temperature and humidity, which may affect their dimensions and performance. The allowable torque ratings are provided in the datasheet, and it is recommended to use these gears in conjunction with steel gears to minimize heat generation during operation.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPS1-85J18 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPS1-85J18
Plastic Spur Gears (metric) KPS1-85J18
Module 1, 85 Tooth Nylon Spur Gear with Hub and 18mm Finished Bore

Module 1, 85 Tooth Nylon Spur Gear with Hub and 18mm Finished Bore

Supplier's Site Datasheet
Module 1, 85 Tooth Nylon Spur Gear with Hub and 18mm Finished Bore - KPS1-85J18 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 85 Tooth Nylon Spur Gear with Hub and 18mm Finished Bore
KPS1-85J18
Module 1, 85 Tooth Nylon Spur Gear with Hub and 18mm Finished Bore KPS1-85J18
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPS1-85J18 KPS1-85J18
Product Name Plastic Spur Gears (metric) Module 1, 85 Tooth Nylon Spur Gear with Hub and 18mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 85 85
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gears - 8787837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 35
Design Metric
View Details
Racks - American Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Design English
Pressure Angle 20°
View Details
Module 0.5, 60 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY05060 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 60
Design Metric
View Details