The KPS1 series comprises plastic spur gears made of MC901 nylon with a 20° pressure angle and JIS grade N9 precision. The gear has a standard full-depth tooth form and a hub with a 17 mm bore. It has 85 teeth, an outside diameter of 97 mm, a face width of 10 mm, and a total length of 20 mm. The recommended mounting screw is 6 x 2.8 M5, with an allowable torque of 0.071 N·m. Dimensional changes may occur due to temperature or humidity variations, and operation without lubrication may generate heat; mating with steel gears is recommended.
Module 1, 85 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1-85J17 | KPS1-85J17 |
| Product Name | Plastic Spur Gears (metric) | Module 1, 85 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 85 | 85 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |