KPS1 series plastic spur gears are made of MC901 nylon with a 20° pressure angle and standard full-depth teeth, meeting JIS grade N9 (JIS B1702-1:1998) precision. The 85-tooth variant has a 14 mm bore, a 2.8 mm keyway, an M4 mounting screw, a face width of 10 mm, a hub width of 5 mm, and a total length of 22 mm. Tooth hardness is 115~120 HRR. Dimensional changes may occur with temperature or humidity, and operation without lubrication may cause heat buildup; mating with steel gears is recommended. Backlash values are theoretical for identical gear pairs.
Module 1, 85 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1-85J14 | KPS1-85J14 |
| Product Name | Plastic Spur Gears (metric) | Module 1, 85 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 85 | 85 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |