KPS1 series plastic spur gears are made of MC901 nylon with a 20° pressure angle and standard full-depth teeth, conforming to JIS grade N9 (JIS B1702-1:1998). The KPS1-80J20 has 80 teeth, a pitch diameter of 92 mm, an outside diameter of 102 mm, a face width of 10 mm, and a 6 mm × 2.8 mm keyway with a 5 mm × 2.8 mm M5 hub bore. The shaft hole is 5 mm in diameter. Maximum allowable torque is 0.098 N·m. Backlash is specified as 0~0.36 mm. The gear is designed for use with steel mating gears and may undergo dimensional changes under varying temperature or humidity.
Module 1, 80 Tooth Nylon Spur Gear with Hub and 20mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1-80J20 | KPS1-80J20 |
| Product Name | Plastic Spur Gears (metric) | Module 1, 80 Tooth Nylon Spur Gear with Hub and 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 80 | 80 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |