QTC METRIC GEARS Plastic Spur Gears (metric) KPS1-80J19

Description
Module 1, 80 Tooth Nylon Spur Gear with Hub and 19mm Finished Bore
Request a Quote
Description
Module 1, 80 Tooth Nylon Spur Gear with Hub and 19mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KPS1-80J19 is an 80-tooth nylon spur gear featuring a hub and a finished bore of 19mm. It is constructed from MC Nylon, which provides a balance of strength and lightweight properties suitable for various applications. The gear has a standard full depth tooth design with a pressure angle of 20 degrees, ensuring compatibility with other gears that meet these specifications. The precision grade is classified as JIS grade N9, indicating a high level of accuracy in manufacturing. This spur gear is designed for applications where plastic gears are preferred due to their lower weight and noise levels compared to metal gears. However, it is important to note that significant variations in temperature or humidity can affect the dimensions of plastic gears, including bore size and backlash. The allowable torque values are calculated based on assumed usage conditions, and it is recommended to consider the specific application environment when selecting this gear. Engineers should also be aware that using plastic gears in pairs without lubrication may lead to heat generation and dimensional changes. The KPS1-80J19 is suitable for applications requiring a lightweight gear solution, but careful consideration of environmental factors and load conditions is advised.

Datasheet Summary
Powered by GS/AI

The KPS1-80J19 is an 80-tooth nylon spur gear featuring a hub and a finished bore of 19mm. It is constructed from MC Nylon, which provides a balance of strength and lightweight properties suitable for various applications. The gear has a standard full depth tooth design with a pressure angle of 20 degrees, ensuring compatibility with other gears that meet these specifications. The precision grade is classified as JIS grade N9, indicating a high level of accuracy in manufacturing. This spur gear is designed for applications where plastic gears are preferred due to their lower weight and noise levels compared to metal gears. However, it is important to note that significant variations in temperature or humidity can affect the dimensions of plastic gears, including bore size and backlash. The allowable torque values are calculated based on assumed usage conditions, and it is recommended to consider the specific application environment when selecting this gear. Engineers should also be aware that using plastic gears in pairs without lubrication may lead to heat generation and dimensional changes. The KPS1-80J19 is suitable for applications requiring a lightweight gear solution, but careful consideration of environmental factors and load conditions is advised.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPS1-80J19 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPS1-80J19
Plastic Spur Gears (metric) KPS1-80J19
Module 1, 80 Tooth Nylon Spur Gear with Hub and 19mm Finished Bore

Module 1, 80 Tooth Nylon Spur Gear with Hub and 19mm Finished Bore

Supplier's Site Datasheet
Module 1, 80 Tooth Nylon Spur Gear with Hub and 19mm Finished Bore - KPS1-80J19 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 80 Tooth Nylon Spur Gear with Hub and 19mm Finished Bore
KPS1-80J19
Module 1, 80 Tooth Nylon Spur Gear with Hub and 19mm Finished Bore KPS1-80J19
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPS1-80J19 KPS1-80J19
Product Name Plastic Spur Gears (metric) Module 1, 80 Tooth Nylon Spur Gear with Hub and 19mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 80 80
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Racks - European Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Number of Teeth 20 to 424
Design Metric
View Details
Spur Gear -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Spur
Gear Center Center Bore
View Details
Spur Gears - 1827810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 24
Design Metric
View Details