The KPS1 series of plastic spur gears is made of MC901 nylon with a 20° pressure angle and standard full-depth teeth, meeting JIS grade N9 precision (JIS B1702-1:1998). The gear has a 40mm hub width, 10mm face width, and an outside diameter of 92mm for the 80-tooth variant. The allowable torque is 0.099 N·m. Dimensional changes may occur with temperature or humidity fluctuations. Backlash values are theoretical for identical gear pairs in mesh. When operated without lubrication, these gears are recommended for use with steel gears to prevent heat and dilation.
Module 1, 80 Tooth Nylon Spur Gear with Hub and 18mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1-80J18 | KPS1-80J18 |
| Product Name | Plastic Spur Gears (metric) | Module 1, 80 Tooth Nylon Spur Gear with Hub and 18mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 80 | 80 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |