KPS1 series plastic spur gears are made of MC901 nylon with a 20° pressure angle and standard full depth teeth, meeting JIS grade N9 precision (JIS B1702-1:1998). The KPS1-80J17 variant has 80 teeth, a 17 mm bore, a 40 mm hub diameter, an outside diameter of 82 mm, a face width of 10 mm, and a total length of 4 mm. The gear is designed for use with steel mating gears and has a theoretical backlash of 0.36 mm, with an allowable torque of 0.10 N·m. Dimensional stability may be affected by temperature and humidity changes.
Module 1, 80 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1-80J17 | KPS1-80J17 |
| Product Name | Plastic Spur Gears (metric) | Module 1, 80 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 80 | 80 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |