KPS1-75J22 is a plastic spur gear from the KPS1 series with 75 teeth, a module of 1, and a 22 mm keyway bore. It is made of MC901 nylon, has a 20° pressure angle, and follows JIS grade N9 precision standards. The gear has a pitch diameter of 75 mm, outside diameter of 77 mm, face width of 10 mm, and hub width of 20 mm. It includes a set screw for M5 threaded hub. The allowable torque is 0.056 N•m and backlash is specified as 0~0.36 mm, consistent with JIS B1702-1:1998.
Module 1, 75 Tooth Nylon Spur Gear with Hub and 22mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1-75J22 | KPS1-75J22 |
| Product Name | Plastic Spur Gears (metric) | Module 1, 75 Tooth Nylon Spur Gear with Hub and 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 75 | 75 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |