KPS1-75J19 is a plastic spur gear from the KPS1 series, with 75 teeth, a module of 1, and a 19 mm finished bore. The gear is made of MC901 material, has a 20° pressure angle, and conforms to JIS B1702-1:1998 grade N9 precision. It features a hub with a face width of 10 mm and an outside diameter of 77 mm. The bore is keyed to JIS B1301 standard with Js9 tolerance and accepts a 6 x 2.8 mm set screw with an M5 thread. The allowable torque is 0.058 N•m and backlash is 0~0.36 mm. Caution is noted for plastic-on-plastic operation; mating with steel gears is recommended. Secondary operations are available on request with a 5-day lead time for orders of 1 to 20 units.
Module 1, 75 Tooth Nylon Spur Gear with Hub and 19mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1-75J19 | KPS1-75J19 |
| Product Name | Plastic Spur Gears (metric) | Module 1, 75 Tooth Nylon Spur Gear with Hub and 19mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 75 | 75 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |