KPS1-75J18 is a plastic spur gear from the KPS1 series, with 75 teeth, a 6 mm wide keyway, and a 5 mm diameter tapped hole for an M5 screw. The gear is made of MC901 material, has a 20° pressure angle, standard full-depth teeth, and JIS grade N9 precision. The hub diameter is 40 mm, the pitch diameter is 75 mm, the outside diameter is 77 mm, and the face width is 10 mm. The total length is 20 mm. The allowable torque is 0.059 N·m, and the backlash is 0~0.36 mm. Note that the gear is designed for use with steel gears to avoid heat and dilation, and the tapped hole requires fastening torque not exceeding 0.38 N·m.
Module 1, 75 Tooth Nylon Spur Gear with Hub and 18mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1-75J18 | KPS1-75J18 |
| Product Name | Plastic Spur Gears (metric) | Module 1, 75 Tooth Nylon Spur Gear with Hub and 18mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 75 | 75 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |