KPS1-75J17 is a plastic spur gear with 75 teeth, a 17 mm bore, and a 5 mm face width, manufactured from MC901 material with a 20° pressure angle and JIS grade N9 precision. It has an outside diameter of 77 mm, a hub diameter of 40 mm, and a total length of 20 mm. The gear includes a set screw with M5 threading, with a recommended tightening torque of less than 0.38 N•m. Backlash is specified as 0-0.36 mm. The maximum allowable torque is 0.060 N•m, and it is intended for use with steel gears to avoid heat buildup from plastic-on-plastic contact.
Module 1, 75 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1-75J17 | KPS1-75J17 |
| Product Name | Plastic Spur Gears (metric) | Module 1, 75 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 75 | 75 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |