KPS1-75J16 is a 75-tooth plastic spur gear made of MC901, with a module of 1, a 20° pressure angle, and standard full-depth teeth. It has a 16 mm finished bore, an outside diameter of 77 mm, a face width of 10 mm, and a hub width of 20 mm. A 5 x 2.3 M4 set screw is included. The permissible torque is 0.061 N·m, and backlash is 0~0.36 mm. Precision complies with JIS grade N9 (JIS B1702-1:1998). The gear is designed for use with steel mating gears to avoid heat generation from friction. Available only on request with a lead time of up to five working days and in quantities of 1 to 20 units per order.
Module 1, 75 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1-75J16 | KPS1-75J16 |
| Product Name | Plastic Spur Gears (metric) | Module 1, 75 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 75 | 75 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |