KPS1-75J15 is a plastic spur gear in the KPS1 series, with a module of 1, 75 teeth, a 20° pressure angle, and a 15mm finished bore according to JIS B1301 with Js9 tolerance. It is made of MC901 material, has a face width of 5 mm, an outside diameter of 77 mm, and a hub width of 10 mm. The gear includes a set screw (5 x 2.3 M4) for shaft fixation and is rated for a maximum allowable torque of 0.061 N·m. Backlash is specified as 0~0.36 mm. Caution notes state that plastic gears should not be paired with other plastic gears without lubrication due to heat and expansion, and the set screw must not exceed 0.12 N·m torque for M4 or 0.38 N·m for M5. Precision conforms to JIS grade N9 (JIS B1702-1:1998).
Module 1, 75 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1-75J15 | KPS1-75J15 |
| Product Name | Plastic Spur Gears (metric) | Module 1, 75 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 75 | 75 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |