QTC METRIC GEARS Plastic Spur Gears (metric) KPS1-75J12

Description
Module 1, 75 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore
Request a Quote
Description
Module 1, 75 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KPS1-75J12 is a plastic spur gear in the KPS Module 1 series with 75 teeth, a 12 mm bore, and a 5 mm face width. It is made of MC901 material, has a 20° pressure angle, and follows JIS grade N9 precision (equivalent to JIS B1702-1:1998). The gear has a hub width of 10 mm and an outside diameter of 77 mm. It includes a set screw with a 4 x 1.8 mm tap and a recommended torque of 0.063 N·m. Backlash is specified as 0~0.36 mm. All J-series gears require a lead time for delivery and are limited to orders of 1 to 20 units.

Datasheet Summary
Powered by GS/AI

KPS1-75J12 is a plastic spur gear in the KPS Module 1 series with 75 teeth, a 12 mm bore, and a 5 mm face width. It is made of MC901 material, has a 20° pressure angle, and follows JIS grade N9 precision (equivalent to JIS B1702-1:1998). The gear has a hub width of 10 mm and an outside diameter of 77 mm. It includes a set screw with a 4 x 1.8 mm tap and a recommended torque of 0.063 N·m. Backlash is specified as 0~0.36 mm. All J-series gears require a lead time for delivery and are limited to orders of 1 to 20 units.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPS1-75J12 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPS1-75J12
Plastic Spur Gears (metric) KPS1-75J12
Module 1, 75 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore

Module 1, 75 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore

Supplier's Site Datasheet
Module 1, 75 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore - KPS1-75J12 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 75 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore
KPS1-75J12
Module 1, 75 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore KPS1-75J12
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPS1-75J12 KPS1-75J12
Product Name Plastic Spur Gears (metric) Module 1, 75 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 75 75
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

Bevel Gear -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
Bevel Gears - European Standard - Type B: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 60
Design Metric
Pressure Angle 20°
View Details
48 D.P., 14.5° Pressure Angle, 24
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 14.5°
Material Brass; Brass
View Details