KPS1-75J10 is a plastic spur gear in the KPS1 series, designed for mechanical power transmission with a 75-tooth count and a 10 mm finished bore. It is made of MC901 nylon material with a 20° pressure angle and standard full-depth teeth, referenced to JIS B1702-1:1998 grade N9 precision. The gear has a pitch diameter of 75 mm, outside diameter of 77 mm, face width of 10 mm, and hub width of 20 mm. A set screw hole with 4 x 1.8 mm keyway, complying with JIS B1301 Js9 tolerance, is included. Maximum allowable torque is 0.063 N·m, and backlash is 0.32 mm. Units are available on-request with a lead time of up to 5 working days, limited to 20 per order.
Module 1, 75 Tooth Nylon Spur Gear with Hub and 10mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1-75J10 | KPS1-75J10 |
| Product Name | Plastic Spur Gears (metric) | Module 1, 75 Tooth Nylon Spur Gear with Hub and 10mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 75 | 75 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |