QTC METRIC GEARS Plastic Spur Gears (metric) KPS1-70J22

Description
Module 1, 70 Tooth Nylon Spur Gear with Hub and 22mm Finished Bore
Request a Quote
Description
Module 1, 70 Tooth Nylon Spur Gear with Hub and 22mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KPS1-70J22 is a plastic spur gear with a module of 1 and features 70 teeth. It is constructed from MC901 material and has a pressure angle of 20 degrees. The gear teeth are designed to be standard full depth, ensuring compatibility with other gears in similar applications. The tooth hardness is rated between 115 to 120 HRR, providing adequate strength for various mechanical uses. The gear has a hub with a finished bore of 22mm, making it suitable for mounting on shafts. It is important to note that plastic gears may generate heat and dilation when used without lubrication, and they are sensitive to temperature and moisture, which can lead to dimensional changes. This product is available on request, with a lead time of up to five working days for shipping.

Datasheet Summary
Powered by GS/AI

The KPS1-70J22 is a plastic spur gear with a module of 1 and features 70 teeth. It is constructed from MC901 material and has a pressure angle of 20 degrees. The gear teeth are designed to be standard full depth, ensuring compatibility with other gears in similar applications. The tooth hardness is rated between 115 to 120 HRR, providing adequate strength for various mechanical uses. The gear has a hub with a finished bore of 22mm, making it suitable for mounting on shafts. It is important to note that plastic gears may generate heat and dilation when used without lubrication, and they are sensitive to temperature and moisture, which can lead to dimensional changes. This product is available on request, with a lead time of up to five working days for shipping.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPS1-70J22 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPS1-70J22
Plastic Spur Gears (metric) KPS1-70J22
Module 1, 70 Tooth Nylon Spur Gear with Hub and 22mm Finished Bore

Module 1, 70 Tooth Nylon Spur Gear with Hub and 22mm Finished Bore

Supplier's Site Datasheet
Module 1, 70 Tooth Nylon Spur Gear with Hub and 22mm Finished Bore - KPS1-70J22 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 70 Tooth Nylon Spur Gear with Hub and 22mm Finished Bore
KPS1-70J22
Module 1, 70 Tooth Nylon Spur Gear with Hub and 22mm Finished Bore KPS1-70J22
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPS1-70J22 KPS1-70J22
Product Name Plastic Spur Gears (metric) Module 1, 70 Tooth Nylon Spur Gear with Hub and 22mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 70 70
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Spur Gears - European Standard - M1, M1.5, M2, M2.5 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 12 to 127
Design Metric
View Details
Gear Shaft -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details