KPS1-70J19 is a plastic spur gear in the KPS Module 1 series, with 70 teeth, a module of 1, and a 6 mm wide keyway matching JIS B1301, Js 9 tolerance. It has a 5 mm M5 tapped hole, a pitch diameter of 70 mm, an outside diameter of 72 mm, and a face width of 10 mm. The gear is made of MC901 material with a tooth hardness of 115~120 HRR, and complies with JIS grade N9 (JIS B1702-1: 1998). The allowable torque is 0.052 N·m, and the backlash is 0~0.36 mm. A set screw is included, and the gear is designed for use with steel mating gears to prevent heat buildup. The product requires a lead time for orders and is available in quantities of 1 to 20 units.
Module 1, 70 Tooth Nylon Spur Gear with Hub and 19mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1-70J19 | KPS1-70J19 |
| Product Name | Plastic Spur Gears (metric) | Module 1, 70 Tooth Nylon Spur Gear with Hub and 19mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 70 | 70 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |