The KPS1-70J18 is a plastic spur gear in the KPS Module 1 series with 70 teeth, a 6 mm wide keyway, and a 5 mm M5 tapped hole for a set screw. It is made of MC901 material, has a 20° pressure angle, standard full depth teeth, and JIS grade N9 precision. The outside diameter is 72 mm, face width is 10 mm, and total length is 20 mm. The allowable torque is 0.053 N·m, and backlash is 0~0.36 mm. The tapped hole requires a maximum tightening torque of 0.38 N·m.
Module 1, 70 Tooth Nylon Spur Gear with Hub and 18mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1-70J18 | KPS1-70J18 |
| Product Name | Plastic Spur Gears (metric) | Module 1, 70 Tooth Nylon Spur Gear with Hub and 18mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 70 | 70 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |