KPS1-70J16 is a plastic spur gear with 70 teeth, a 62 mm outer diameter, a 20 mm face width, and a 5 mm hub width, made of MC901 material with a 20° pressure angle and standard full-depth teeth. It meets JIS grade N9 precision per JIS B1702-1:1998. The gear has a 16 mm finished bore with a 6x2.8 mm keyway conforming to JIS B1301 and includes a set screw. The maximum allowable torque is 0.054 N·m, and backlash is 0~0.36 mm. The hub is susceptible to damage from excessive tightening of the set screw.
Module 1, 70 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1-70J16 | KPS1-70J16 |
| Product Name | Plastic Spur Gears (metric) | Module 1, 70 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 70 | 70 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |