KPS1-70J15 is a plastic spur gear in the KPS Module 1 series, with 70 teeth, a module of 1, a 20° pressure angle, and a bore size of 5 mm, accepting a 5 x 2.3 M4 set screw. The gear is made from MC901 material, has a tooth hardness of 115-120 HRR, and follows JIS grade N9 precision. The face width is 10 mm, the outside diameter is 72 mm, and the hub diameter is 40 mm. Allowable torque is 0.055 N•m, and backlash is 0-0.36 mm.
Module 1, 70 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1-70J15 | KPS1-70J15 |
| Product Name | Plastic Spur Gears (metric) | Module 1, 70 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 70 | 70 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |