KPS1-70J14 is a plastic spur gear in the KPS Module 1 series with 70 teeth, a 5 mm face width, a 70 mm pitch diameter, and a 72 mm outside diameter. It features a 6 x 2.8 mm keyway and an M5 tapped hole for fastening. The gear is made of MC901 material with a tooth hardness of 115~120 HRR and meets JIS B1702-1:1998 precision grade N9. Backlash is specified as 0~0.36 mm. The allowable torque is 0.056 N·m. It is designed for use with steel gears to avoid heat generation and is intended for applications requiring standard full-depth teeth and a 20° pressure angle.
Module 1, 70 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1-70J14 | KPS1-70J14 |
| Product Name | Plastic Spur Gears (metric) | Module 1, 70 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 70 | 70 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |