KPS1-70J10 is a plastic spur gear from the KPS Module 1 series, with 70 teeth, a 10 mm finished bore, and a 5 mm face width. The gear is made of MC901 material with a pressure angle of 20° and conforms to JIS grade N9 precision per JIS B1702-1:1998. It features a hub with a 4 mm set screw hole for M4 screw fastening, a maximum allowable torque of 0.057 N·m, and a backlash of 0~0.36 mm. The material is MC901, and the gear is designed for use with steel gears to avoid heat and dilation from unlubricated plastic-to-plastic meshing.
Module 1, 70 Tooth Nylon Spur Gear with Hub and 10mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1-70J10 | KPS1-70J10 |
| Product Name | Plastic Spur Gears (metric) | Module 1, 70 Tooth Nylon Spur Gear with Hub and 10mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 70 | 70 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |