KPS1-65J19 is a plastic spur gear with 65 teeth, 19 mm keyway, and a 5 mm bore, designed for metric applications using MC901 material. It has a pitch diameter of 65 mm, outside diameter of 67 mm, face width of 10 mm, and hub width of 20 mm. The gear conforms to JIS B1702-1:1998 grade N9 precision and has a 20° pressure angle with standard full-depth teeth. The allowable torque is 2.64 N·m, with backlash ranging from 0 to 0.36 mm. A set screw is included for mounting, and tightening torque must not exceed 0.38 N·m for the M5 bore. The keyway follows JIS B1301 Js9 tolerance.
Module 1, 65 Tooth Nylon Spur Gear with Hub and 19mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1-65J19 | KPS1-65J19 |
| Product Name | Plastic Spur Gears (metric) | Module 1, 65 Tooth Nylon Spur Gear with Hub and 19mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 65 | 65 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |