KPS1-65J18 is a plastic spur gear with 65 teeth, 18mm bore, and a 5mm face width. It is made of MC901 material, has a 20° pressure angle, and adheres to JIS B1702-1:1998 grade N9 precision. The gear has a pitch diameter of 65mm, outside diameter of 67mm, and total length of 35mm. It includes a set screw for hub attachment with a 6x2.8mm keyway conforming to JIS B1301. The allowable torque is 0.27N·m and maximum allowable torsional load is 0.042kg·m, with backlash of 0~0.36mm. The bore is machined to Js9 tolerance. The gear is recommended for use with steel mating gears to avoid heat and dilation.
Module 1, 65 Tooth Nylon Spur Gear with Hub and 18mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1-65J18 | KPS1-65J18 |
| Product Name | Plastic Spur Gears (metric) | Module 1, 65 Tooth Nylon Spur Gear with Hub and 18mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 65 | 65 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |