KPS1-65J17 is a plastic spur gear from the KPS Module 1 series, made of MC901 material with a 20° pressure angle and standard full-depth teeth. It has a module of 1, 65 teeth, an outside diameter of 67 mm, a face width of 10 mm, and a hub width of 20 mm. The bore is keyed to JIS B1301 standard with a 6×2.8 mm keyway and M5 set screw. Allowable torque is 0.27 N·m and allowable thrust load is 5.0 kgf. Backlash is 0~0.36 mm. Precision is rated at JIS grade N9 (equivalent to S1). The gear is designed for use with steel mating gears to avoid heat generation and dilation without lubrication.
Module 1, 65 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1-65J17 | KPS1-65J17 |
| Product Name | Plastic Spur Gears (metric) | Module 1, 65 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 65 | 65 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |