KPS1 series plastic spur gears are made of MC901 material with a 20° pressure angle and standard full-depth teeth, conforming to JIS B1702-1:1998 precision grade N9. Each gear has a hub, face width of 10 mm, and is designed for use with steel gears to avoid heat buildup. The bore and keyway are made to JIS B1301 Js9 tolerance, with set screws included for tapped holes. The J-series variants require a lead time of up to 5 working days for orders of 1 to 20 units. Maximum allowable torque values vary by model, but are listed only for specific tooth counts, not for KPS1-65J12.
Module 1, 65 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1-65J12 | KPS1-65J12 |
| Product Name | Plastic Spur Gears (metric) | Module 1, 65 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 65 | 65 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |