KPS1-60J17 is a plastic spur gear with 60 teeth, made of MC901 material, featuring a 20° pressure angle and standard full-depth teeth. It has a bore diameter of 17 mm, a hub diameter of 52 mm, an outside diameter of 62 mm, a face width of 10 mm, and a total length of 20 mm. The gear is designed for use with steel mating gears to avoid heat and dilation. It includes a set screw for mounting, with a tapped hole sized M5, and a maximum recommended tightening torque of 0.38 N·m. Backlash is rated at 0~0.36 mm, and the gear meets JIS grade N9 precision per JIS B1702-1:1998. Rotation torque capacity is 2.41 N·m at 0.25 kgf·m, and it is available as an on-request product with a lead time of up to five working days after order placement.
Module 1, 60 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1-60J17 | KPS1-60J17 |
| Product Name | Plastic Spur Gears (metric) | Module 1, 60 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |