The KPS1-60J16 is a plastic spur gear in the KPS Module 1 series, with 60 teeth, a 16 mm keyway, and a 5 mm wide face. It is made from MC901 material, has a 20° pressure angle with standard full-depth teeth, and is rated for a maximum torque of 0.25 N·m with a backlash range of 0~0.36 mm. The gear has a hub diameter of 62 mm and an outside diameter of 60 mm, with a total length of 20 mm. It conforms to JIS B1702-1:1998 grade N9 precision. A set screw is included for mounting, and the keyway follows JIS B1301 Js9 tolerance standards.
Module 1, 60 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1-60J16 | KPS1-60J16 |
| Product Name | Plastic Spur Gears (metric) | Module 1, 60 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |