The KPS1-60J14 is a plastic spur gear from the KPS1 series, with a module of 1, 60 teeth, and a 14 mm finished bore. It is made of MC901 material with a 20° pressure angle and meets JIS grade N9 precision standards per JIS B1702-1:1998. The gear has a 5 mm face width, 62 mm hub diameter, 67 mm outside diameter, and 20 mm total length. A set screw is included for shaft attachment, with bore tolerance following JIS B1301 Js9. Backlash is specified as 0~0.36 mm. Operated without lubrication, pairing with steel gears is recommended to prevent heat and dilation. Allowable torque values are not listed for this specific bore size, but the series applies consistent structural and dimensional standards across variants.
Module 1, 60 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1-60J14 | KPS1-60J14 |
| Product Name | Plastic Spur Gears (metric) | Module 1, 60 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |