KPS1-60J10 is a plastic spur gear from the KPS1 series, with a module of 1, 60 teeth, a 10 mm bore, and a JIS grade N9 precision rating. It is made of MC901 material, has a 20° pressure angle, and a face width of 10 mm. The gear has a hub width of 20 mm and an outer diameter of 62 mm. A set screw is included for the tapped hole, with a recommended tightening torque of less than 0.12 N·m for M4 screws. Backlash is specified as 0~0.36 mm, and the allowable torque is 0.25 N·m. It is designed for use with steel gears to avoid heat and dilation when unlubricated.
Module 1, 60 Tooth Nylon Spur Gear with Hub and 10mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1-60J10 | KPS1-60J10 |
| Product Name | Plastic Spur Gears (metric) | Module 1, 60 Tooth Nylon Spur Gear with Hub and 10mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |